EN
  • EN
  • DE

CAT28F020L-12

Part No CAT28F020L-12
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 2MBIT 120NS 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-PDIP
Win Source Part Number 050017-CAT28F020L-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT28F020L-12 CAD Model

Description

ON Semiconductor CAT28F020L-12 Flash Memory

The CAT28F020L-12 is a high-performance, 2 Megabit Flash memory module designed by ON Semiconductor, a renowned leader in the semiconductor industry. This device offers a practical non-volatile memory solution for a wide array of electronic applications, including embedded systems, telecommunications, and computing devices where reliable and efficient data storage is essential.

Key Features:

  • Memory Size: The CAT28F020L-12 provides a generous storage capacity of 2 Megabits (256K x 8) which is ideal for storing boot code, firmware, or configuration parameters in various electronic devices.
  • Access Time: With an access time of 120 nanoseconds, this flash memory ensures rapid data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Programming Voltage: The device operates at a programming voltage of 12V, which is standard for many flash memory devices, ensuring compatibility with a wide range of programming equipment and system designs.
  • Low Power Consumption: Designed with power efficiency in mind, it features low power consumption, making it suitable for battery-powered devices where power conservation is crucial.
  • Endurance: ON Semiconductor guarantees a minimum of 10,000 program/erase cycles, ensuring long-term reliability and stability of the stored data.
  • Data Retention: The CAT28F020L-12 offers data retention of at least 10 years, providing a dependable storage solution over an extended period.

Package and Temperature Range:

The device is available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is widely used and provides a robust and reliable form factor for PCB mounting. It operates within an industrial temperature range of -40°C to +85°C, making it suitable for use in environments with extreme temperature conditions.

Applications:

The CAT28F020L-12 is versatile and can be utilized in a variety of applications. Its robustness and reliability make it an excellent choice for automotive electronics, industrial control systems, portable devices, and any other application that requires a stable, long-lasting memory solution.

In conclusion, the CAT28F020L-12 from ON Semiconductor is a durable, efficient, and reliable flash memory component that meets the needs of today's sophisticated electronic systems, providing designers with a flexible and dependable storage option.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess