EN
  • EN
  • DE

AT49BV160C-70CI

Part No AT49BV160C-70CI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 70NS 46CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Access Time 70ns
Supply Voltage - Operating 2.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 46-CBGA (6.5x7.5)
Win Source Part Number 1019548-AT49BV160C-70CI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49BV160C-70CI CAD Model

Description

The AT49BV160C-70CI is a high-performance, 16-megabit Flash memory component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory device is specifically designed to meet the rigorous demands of storage applications that require a high-density, non-volatile memory solution with a fast access time.

Key Features:

  • High-Density Storage: With a 16-megabit capacity, the AT49BV160C-70CI offers ample space for firmware storage, boot code, and data logging, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.
  • Speed and Efficiency: The device boasts an access time of 70 nanoseconds, allowing for rapid read operations, which is crucial for high-speed microprocessors and the quick boot-up of applications.
  • Low Power Consumption: Designed for energy-sensitive applications, the AT49BV160C-70CI minimizes power usage during operation and in standby mode, extending the life of battery-powered devices.
  • Flexible Programming: The Flash memory can be programmed either in the factory or in the field, offering flexibility for updates and customization after deployment.
  • Robust Operating Range: This device is characterized by its industrial temperature range, ensuring reliable operation under extreme conditions and making it suitable for outdoor and automotive environments.
  • Package Type: The AT49BV160C-70CI is available in a 48-lead TSOP (Type I) package, which is conducive to effective PCB space utilization and is compatible with standard board assembly processes.

Applications:

The AT49BV160C-70CI's versatility makes it an excellent choice for a multitude of applications, including:

  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Units
  • Telecommunications Infrastructure
  • Consumer Electronics

Conclusion:

The Microchip Technology AT49BV160C-70CI stands out as a robust and reliable Flash memory solution that offers a blend of high-density storage, fast access times, and low power consumption. Its adaptability to a wide range of operating conditions and its ease of integration into various system architectures make it a valuable component for designers and engineers looking to optimize their storage solutions.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess