EN
  • EN
  • DE

MAX9890BTA

Part No MAX9890BTA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707603-MAX9890BTA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9890BTA CAD Model

Description

The MAX9890BTA is a high-performance audio accessory from Maxim Integrated that is designed to deliver exceptional sound quality and reliability for a variety of audio applications. This integrated circuit is a testament to Maxim Integrated's commitment to providing innovative solutions that enhance the user experience in audio systems.

Key Features

  • Click-and-Pop Suppression: The MAX9890BTA is engineered with advanced click-and-pop suppression technology, ensuring a smooth and noise-free audio experience when the device is powered on or off.
  • Low Power Consumption: This device is optimized for low power operation, making it ideal for battery-powered applications where energy efficiency is critical.
  • High PSRR (Power Supply Rejection Ratio): With a high PSRR, the MAX9890BTA minimizes the impact of power supply noise on the audio signal, ensuring a clean and stable output.
  • Integrated Protection Circuits: Built-in protection circuits safeguard the device against thermal overload, short-circuit, and ESD (Electrostatic Discharge), enhancing its durability and longevity.

Applications

The MAX9890BTA is versatile and can be used in a wide range of audio applications, including but not limited to:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Wireless Speakers
  • Notebook Computers
  • Audio Docking Stations

Technical Specifications

With a compact TQFN (Thin Quad Flat No-lead) package, the MAX9890BTA is designed to fit into space-constrained applications without compromising on performance. It operates over a wide temperature range, ensuring reliability in various environments.

Conclusion

The MAX9890BTA from Maxim Integrated exemplifies cutting-edge audio technology with its robust feature set and exceptional performance. Whether for personal or professional use, this audio accessory is engineered to deliver top-notch sound quality and is a reliable choice for any audio system designer or enthusiast looking to enhance their audio experience.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess