EN
  • EN
  • DE

MAX98925EWV+T

Part No MAX98925EWV+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 312508-MAX98925EWV+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX98925EWV+T CAD Model

Description

Maxim Integrated's MAX98925EWV+T Audio Amplifier

The MAX98925EWV+T from Maxim Integrated is a high-efficiency, Class D audio amplifier designed to deliver exceptional audio performance for a wide range of applications. This compact and energy-efficient component is part of Maxim's innovative audio solutions that cater to the growing demand for superior sound quality in portable and space-constrained devices.

Key Features

  • High-Efficiency Class D Operation: The MAX98925EWV+T operates as a Class D amplifier, which ensures high efficiency and low heat generation, making it ideal for battery-powered devices.
  • Compact WLP Package: This amplifier comes in a tiny 1.345mm x 1.435mm WLP (Wafer-Level Package), allowing for integration into the most space-sensitive designs without sacrificing performance.
  • Integrated Audio Processing: The device includes built-in audio processing features such as volume control and dynamic range compression, which contribute to a consistent and high-quality audio experience.
  • Wide Voltage Range: It supports a supply voltage range from 2.65V to 5.5V, accommodating various power supply configurations and ensuring flexibility in system design.
  • Robust Thermal Performance: The MAX98925EWV+T is engineered to handle high thermal demands, ensuring reliable operation even under strenuous conditions.

Applications

The versatility of the MAX98925EWV+T makes it suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Speakers
  • Home Audio Systems
  • Active Noise Cancellation (ANC) Headphones

Performance and Quality

Maxim Integrated is renowned for its commitment to quality and performance, and the MAX98925EWV+T is no exception. It delivers a rich, clear, and powerful audio output, enhancing the end-user's listening experience. With its advanced audio processing capabilities and efficient power management, this audio amplifier is a top choice for designers looking to incorporate high-quality audio into their products without compromising on space or power consumption.

Whether you are developing the next generation of portable audio devices or looking to improve the sound quality of existing products, the MAX98925EWV+T offers a perfect blend of size, efficiency, and performance to meet your audio amplification needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
STMicroelectronics
Lowest to $24.7389
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Texas Instruments
Lowest to $2.0045
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Skyworks Solutions Inc.
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess