EN
  • EN
  • DE

MAX9929FAUA

Part No MAX9929FAUA
Manufacturer Maxim Integrated
Description -0.1V to +28V Input Range, Micropower, Uni-/Bidirectional, Current-Sense Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215501-MAX9929FAUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9929FAUA CAD Model

Description

Maxim Integrated MAX9929FAUA Precision, High-Side Current-Sense Amplifier

The MAX9929FAUA from Maxim Integrated is a high-precision, high-side current-sense amplifier designed for a wide range of applications requiring accurate current monitoring. This device offers a unique combination of features that make it an ideal choice for power management and control systems.

Key Features:

  • High Accuracy: The MAX9929FAUA provides high accuracy current-sensing capabilities, ensuring precise monitoring for critical applications.
  • Wide Input Common-Mode Range: With the ability to handle common-mode voltages from -0.1V to +28V, this amplifier is versatile and can be used in systems with varying supply voltages.
  • Low Offset Voltage: A low input offset voltage minimizes error in current measurement, enhancing the overall reliability of the system.
  • Adjustable Gain: The gain of the MAX9929FAUA can be configured by external resistors, allowing for customization based on specific application needs.
  • Low Power Consumption: It is designed for power-sensitive applications, with a quiescent current of typically 100µA.

Applications:

  • Battery Charging and Management
  • Power Management in Portable Devices
  • Automotive and Industrial Systems
  • Telecom Infrastructure

The MAX9929FAUA is housed in a compact 8-pin µMAX package, making it suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, which is particularly important for automotive and industrial applications. Whether you are designing a battery management system, monitoring load current, or implementing power control in telecommunications equipment, the MAX9929FAUA offers a high-performance solution that can help to optimize efficiency and protect your system.

With Maxim Integrated's reputation for quality and performance, the MAX9929FAUA is a trustworthy component for any design engineer looking to implement precise current-sensing functionality in their projects.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7803 $52.0227
22+ $4.7428 $104.3416
33+ $4.5946 $151.6218
45+ $4.4464 $200.0880
59+ $4.2982 $253.5938
78+ $3.8535 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess