EN
  • EN
  • DE

AT32UC3A0512U

Part No AT32UC3A0512U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046508-AT32UC3A0512U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC3A0512U CAD Model

Description

Microchip Technology AT32UC3A0512U Microcontroller

The AT32UC3A0512U is a high-performance microcontroller from Microchip Technology, designed for a wide array of applications ranging from industrial control systems to consumer electronics. This 32-bit MCU is based on the AVR®32 UC core and operates at a maximum frequency of 66MHz, delivering powerful computational capabilities and efficient processing for complex tasks.

Key Features:

  • Advanced Architecture: The AVR®32 UC core is a 32-bit RISC microprocessor core, providing a perfect balance between high performance and low power consumption.
  • Memory: It boasts a substantial 512KB of embedded Flash memory for program storage, complemented by 64KB of SRAM, ensuring ample space for application code and data.
  • Connectivity: Enhanced connectivity options include USB 2.0 Full Speed (12 Mbps) and OTG capabilities, USART, SPI, and I2C interfaces, making it suitable for various communication requirements.
  • Peripheral Support: The microcontroller supports a range of peripherals, such as a 16-channel, 10-bit ADC, PWM channels, and timers, offering versatile control options for designers.
  • Power Efficiency: With picoPower® technology, the AT32UC3A0512U ensures that power consumption is minimized in both active and static modes, which is critical for battery-operated devices.
  • Package: The device is available in a QFN package, which is ideal for space-constrained applications.
  • Operating Voltage: The operating voltage range of 1.65V to 3.6V allows for flexibility in power supply design and supports a variety of use cases.

Applications:

The AT32UC3A0512U is designed to cater to a diverse set of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical devices
  • Home automation
  • Audio and voice processing
  • Automotive applications

With its robust feature set and Microchip's reputation for reliability, the AT32UC3A0512U is an excellent choice for developers looking for a microcontroller that delivers performance, versatility, and efficiency.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess