Maxim Integrated MAX9938FEUK+T Precision Op-Amp
The MAX9938FEUK+T is a high-precision operational amplifier from Maxim Integrated, designed to provide industry-leading accuracy and low power consumption. This op-amp is a perfect solution for a wide range of applications, including sensor interfaces, medical equipment, industrial process controls, and portable devices.
The MAX9938 features a unique design that allows it to achieve a precision voltage offset of just 25µV, and an ultra-low input bias current of 1pA, making it highly suitable for precision measurement systems. Its low voltage offset and low drift over temperature ensure stable and reliable performance in critical applications.
This op-amp operates from a single supply voltage ranging from 2.85V to 5.5V, which enables it to be used in both traditional 5V systems as well as modern low-voltage applications. The MAX9938FEUK+T also boasts a gain bandwidth product of 500kHz, which allows it to handle a wide range of frequencies without compromising the signal integrity.
The MAX9938FEUK+T comes in a compact 5-pin SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance, as it still delivers the same high-quality output that is expected from Maxim Integrated products.
Maxim Integrated has ensured that the MAX9938FEUK+T is robust and reliable by incorporating features such as over-temperature protection and short-circuit protection. These features make it a dependable component in systems that require a long operational life with minimal maintenance.
Whether you're designing a precision analog-to-digital conversion circuit, a battery-powered device, or any other application that requires high accuracy and low power, the MAX9938FEUK+T from Maxim Integrated is an excellent choice that will help you achieve your design goals with confidence.
Key Features:
- Precision voltage offset: 25µV
- Ultra-low input bias current: 1pA
- Single supply voltage: 2.85V to 5.5V
- Gain bandwidth product: 500kHz
- Compact 5-pin SOT-23 package
- Over-temperature and short-circuit protection