EN
  • EN
  • DE

MAX995EUD

Part No MAX995EUD
Manufacturer Maxim Integrated
Description High-Speed, Micropower, Low-Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215506-MAX995EUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX995EUD CAD Model

Description

The MAX995EUD is a high-performance, low-power, quad comparator manufactured by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This versatile component is designed to provide a precise voltage comparison solution for a wide range of applications, including battery-powered devices, threshold detectors, and portable consumer electronics.

The MAX995EUD operates from a single +2.5V to +5.5V supply or from dual ±1.25V to ±2.75V supplies. This flexibility makes it suitable for various systems that require precise voltage monitoring and control. The device features a typical supply current of just 35µA per comparator, which is ideal for power-sensitive applications. Additionally, with a common-mode input voltage range that extends from the negative supply rail to within 1.3V of the positive supply rail, the MAX995EUD ensures reliable operation even in challenging conditions.

This comparator also boasts a fast propagation delay of typically 300ns, which allows for quick response times in systems that need to react promptly to changing conditions. The MAX995EUD comes in a compact 14-pin TSSOP package, making it an excellent choice for space-constrained designs.

Each comparator in the MAX995EUD has its own separate input and output, providing design flexibility. The outputs are push-pull, which eliminates the need for external pull-up resistors and simplifies design. Furthermore, the device features latch enable and shutdown inputs for each comparator, offering additional control options for power management and signal processing.

The MAX995EUD's robustness is further enhanced by its ability to operate over a wide temperature range of -40°C to +85°C, ensuring consistent performance in various environmental conditions. Maxim Integrated's commitment to quality and reliability makes the MAX995EUD a trusted choice for designers seeking a high-quality, efficient, and flexible voltage comparator solution.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4014 $51.0210
36+ $2.7909 $100.4724
56+ $2.7037 $151.4072
77+ $2.6165 $201.4705
99+ $2.5293 $250.4007
133+ $2.2676 $301.5908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess