EN
  • EN
  • DE

MAX996ESD-T

Part No MAX996ESD-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 14-SOIC
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MAX996
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882706-MAX996ESD-T
Ultra Librarian 3D Model Ultra Librarian MAX996ESD-T CAD Model

Description

The MAX996ESD-T is a high-performance, low-noise operational amplifier produced by Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal engineering solutions. This precision op-amp is designed to cater to a wide range of applications that require high accuracy, stability, and low noise performance.

Key Features

  • Low Offset Voltage: The MAX996ESD-T boasts a low input offset voltage that enhances the accuracy of signal amplification, making it ideal for precision applications.
  • Low Noise: With its low noise density, this operational amplifier is perfect for audio applications and other sensitive circuits where noise can be a critical factor.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product which ensures a wide frequency range for amplification, suitable for fast signal processing applications.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying the power supply design and making it suitable for battery-powered devices.
  • Wide Temperature Range: The MAX996ESD-T is designed to perform reliably over a broad temperature range, ensuring consistent performance in varying environmental conditions.

Applications

The versatility of the MAX996ESD-T allows it to be used in a variety of applications, including:

  • Precision data systems
  • Instrumentation
  • Active filters
  • Audio processing
  • Medical equipment
  • Industrial controls

Product Specifications

Parameter Value
Package/Case SOIC-14
Mounting Type Surface Mount
Operating Temperature -40°C to +125°C
Supply Voltage Single/Dual (+4.5V to +5.5V, ±2.25V to ±2.75V)
Number of Channels 1 Channel

With its robust feature set, the MAX996ESD-T from Maxim Integrated is an excellent choice for designers looking for a reliable and precise operational amplifier to enhance their electronic designs.

You May Also Be Interested in

SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Micrel
Lowest to $0.2645
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $12.6623

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess