EN
  • EN
  • DE

MAX9979KCTK

Part No MAX9979KCTK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707662-MAX9979KCTK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9979KCTK CAD Model

Description

The MAX9979KCTK from Maxim Integrated is a high-performance, precision integrated circuit designed for telecommunication and data communication applications. This advanced product is engineered to provide superior signal integrity and reliability for systems requiring high-speed data transmission and processing.

Key Features

  • High-Speed Operation: The MAX9979KCTK is capable of operating at extremely high frequencies, making it suitable for the latest communication protocols.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed to be power-efficient, helping to reduce the overall power consumption of the systems it is integrated into.
  • Small Form Factor: The compact packaging of the MAX9979KCTK allows for it to be used in space-constrained applications without compromising performance.
  • Robust Signal Processing: With advanced signal processing capabilities, the MAX9979KCTK ensures clean and accurate data transmission, which is critical in high-speed communication systems.
  • Reliability: Maxim Integrated's commitment to quality means that the MAX9979KCTK is built to meet high reliability standards, ensuring long-term performance in demanding environments.

Applications

The MAX9979KCTK is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data servers and routers
  • Telecommunication switching systems
  • Data acquisition systems
  • Networked storage solutions
  • Wireless infrastructure

Technical Specifications

For detailed technical specifications, engineers and designers should consult the official datasheet provided by Maxim Integrated. The datasheet includes comprehensive information on the operating conditions, electrical characteristics, pin configurations, and application notes necessary for proper integration and use of the MAX9979KCTK in electronic designs.

Conclusion

The Maxim Integrated MAX9979KCTK is a testament to the company's dedication to innovation and excellence in the field of high-speed integrated circuits. Its combination of speed, efficiency, and compact size makes it an ideal choice for modern communication systems that demand the highest levels of performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6717 $75.6717
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess