EN
  • EN
  • DE

MAXQ1743-FBX+T

Part No MAXQ1743-FBX+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Magnetic Card Reader IC 28-Pin TQFP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Evaluation Kit Yes
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 28
Number of SPI Channels 1
RoHS Compliant
Type Integrated Circuit (IC)
Win Source Part Number 1168965-MAXQ1743-FBX+T
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ1743-FBX+T CAD Model

Description

Product Overview: MAXQ1743-FBX+T

The MAXQ1743-FBX+T is a cutting-edge, high-performance microcontroller unit (MCU) designed and manufactured by Maxim Integrated, a renowned name in the semiconductor industry. This product is tailored to meet the demands of modern embedded systems, providing a robust and efficient solution for a wide range of applications. With its advanced features and capabilities, the MAXQ1743-FBX+T stands out as a top choice for designers looking to enhance their systems with a reliable and powerful microcontroller.

Key Features and Benefits

  • High-Speed Processing: At the core of the MAXQ1743-FBX+T is a high-speed RISC processor that delivers exceptional computational power, enabling quick data processing and real-time operations.
  • Memory Capacity: This MCU comes equipped with ample memory resources, including integrated flash memory and RAM, providing sufficient space for complex programs and data storage.
  • Low Power Consumption: Designed with power efficiency in mind, the MAXQ1743-FBX+T ensures minimal energy usage, making it ideal for battery-powered and portable devices.
  • Robust Security: Security is a paramount feature of this product, offering advanced encryption and protection mechanisms to safeguard sensitive data and intellectual property.
  • Flexible Connectivity: With a range of communication interfaces, the MAXQ1743-FBX+T allows for easy integration into various systems and supports seamless data exchange with other devices.
  • Extended Temperature Range: This MCU is built to withstand extreme conditions, operating reliably across a wide temperature range, which is crucial for industrial and automotive applications.

Applications

The versatility of the MAXQ1743-FBX+T makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Portable medical devices
  • Security and surveillance systems
  • Consumer electronics

With its impressive set of features, the MAXQ1743-FBX+T from Maxim Integrated is engineered to provide a reliable, secure, and efficient solution for developers looking to push the boundaries of what's possible with their embedded systems. Whether you're designing a sophisticated industrial controller or a compact consumer gadget, the MAXQ1743-FBX+T is a microcontroller that can meet and exceed the stringent requirements of your project.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7708 $54.1664
19+ $5.5555 $105.5545
28+ $5.3819 $150.6932
39+ $5.2083 $203.1237
50+ $5.0347 $251.7350
67+ $4.5139 $302.4313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess