EN
  • EN
  • DE

ZLP12840P2064G

Part No ZLP12840P2064G
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Crimzon-TM Infrared Microcontrollers ZLP12840 OTP MCU with Learning Amplification | IC MCU 8BIT 64KB OTP 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Core Processor Z8 LXM
Data Bus Width 8-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, WDT
The number of I/O 16
Program Memory Size 64KB
Program Memory Type OTP
Date RAM Size 1K x 8
Supply Voltage 2V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Family Part Number ZLP12840
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1282987-ZLP12840P2064G
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLP12840P2064G CAD Model

Description

Maxim Integrated's ZLP12840P2064G is a cutting-edge, high-performance microcontroller aimed at delivering efficiency and reliability for a wide range of applications. This microcontroller is part of Maxim's renowned ZLP family, known for its low power consumption and robust feature set, making it an ideal choice for designers looking to optimize their systems for energy efficiency and longevity.

At the heart of the ZLP12840P2064G is a powerful 8-bit CPU core that provides a perfect balance between performance and power consumption. This core is capable of executing instructions at a high speed, allowing for responsive and efficient operations. The device boasts 128 KB of flash memory, providing ample space for complex applications and software updates without the need for external memory components.

The ZLP12840P2064G also comes equipped with 2048 bytes of RAM, which facilitates smooth multitasking and efficient handling of data-intensive processes. The microcontroller's GPIO (General Purpose Input/Output) pins offer versatile interfacing options, enabling easy connection to a variety of peripherals and sensors.

Connectivity is a key feature of the ZLP12840P2064G, with built-in support for popular communication protocols such as I2C, SPI, and UART. These interfaces allow for seamless integration with other devices and systems, providing a flexible platform for product development.

Maxim Integrated has also ensured that the ZLP12840P2064G is equipped with robust security features. The device includes hardware-based protection mechanisms to safeguard intellectual property and sensitive data, which is crucial for applications that require high levels of security.

To assist developers in getting their products to market quickly, Maxim Integrated provides comprehensive development tools and software libraries for the ZLP12840P2064G. This support helps to streamline the development process, from initial prototyping to final production.

In summary, the ZLP12840P2064G from Maxim Integrated is a versatile and efficient microcontroller that offers a rich set of features suitable for a diverse array of applications. Its low power consumption, ample memory, and robust security features make it a standout choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess