EN
  • EN
  • DE

MAXQ1852-BNJ+

Part No MAXQ1852-BNJ+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description MCU 32-Bit MAXQ MAXQ30 RISC 256KB Flash 3.3V 68-Pin TQFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Interface SPI, USART, USB
Max Frequency 16 MHz
Maximum Operating Temperature 85 °C
Memory Size 256 kB
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 68
Number of Programmable I/O 32
Number of Timers/Counters 4
Number of UART Channels 1
Operating Supply Voltage 3.3 V
RAM Size 8 kB
RoHS Compliant
Win Source Part Number 1075896-MAXQ1852-BNJ+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAXQ1852-BNJ+ CAD Model

Description

The MAXQ1852-BNJ+ is a highly integrated, low-power secure microcontroller from Maxim Integrated, designed to provide robust security features for a variety of applications. It is ideal for use in financial transactions, data encryption, and secure access control systems.

Key Features:

  • Advanced Security: The MAXQ1852-BNJ+ is equipped with state-of-the-art security features, including a secure bootloader, hardware-based data encryption, and a true random number generator (TRNG) to ensure secure key generation and exchange.
  • High Performance: This microcontroller operates at a high frequency and includes a 16-bit RISC MAXQ® CPU, which enables fast processing of complex algorithms and protocols.
  • Memory Capabilities: It comes with ample memory resources, including Flash and SRAM, to store critical applications and data securely.
  • Low Power Consumption: Designed for efficiency, the MAXQ1852-BNJ+ has several power-saving modes, making it suitable for battery-powered devices where longevity is crucial.
  • Flexible I/O Options: The device provides a variety of input/output options to interface with other components in a system, supporting multiple communication protocols.
  • Robust Packaging: The MAXQ1852-BNJ+ is available in a lead(Pb)-free, 100-pin LQFP package, ensuring durable and reliable physical integration into various hardware designs.

Applications:

  • Point-of-Sale (POS) Terminals
  • Secure Data Storage
  • Access Control Systems
  • Secure Communication Devices

With its advanced security and performance features, the MAXQ1852-BNJ+ secure microcontroller is an excellent choice for developers looking to enhance the security of their systems without compromising on performance or power efficiency. Maxim Integrated's commitment to providing secure and reliable integrated circuits ensures that the MAXQ1852-BNJ+ is a top-tier solution for your security-sensitive applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess