EN
  • EN
  • DE

MAXQ610X2003+

Part No MAXQ610X2003+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description MCU 16-Bit MAXQ RISC 64KB Flash 1.8V/2.5V/3.3V DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1075900-MAXQ610X2003+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAXQ610X2003+ CAD Model

Description

The MAXQ610X2003+ is a high-performance, low-power, 16-bit RISC microcontroller from Maxim Integrated, designed to deliver exceptional efficiency and versatility for embedded systems. This microcontroller is an ideal choice for applications requiring sophisticated control operations and low power consumption, such as industrial control systems, sensor networks, and portable devices.

Key Features

  • 16-Bit RISC Architecture: The MAXQ610X2003+ is built on a Reduced Instruction Set Computing (RISC) architecture that enables it to perform most operations with a single instruction cycle, enhancing its processing speed and efficiency.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this microcontroller offers multiple power-saving modes, including stop, standby, and deep-sleep modes, ensuring optimal power management.
  • Integrated Peripherals: It comes equipped with a range of built-in peripherals, including a serial communication module for UART/SPI/I²C interfaces, a 16-bit timer, and a watchdog timer, which simplifies design and reduces external component needs.
  • Flexible Clocking Options: The device supports a variety of clock sources, including an internal oscillator and external crystal options, providing designers with the flexibility to choose the best clocking solution for their application.
  • Robust Security Features: The MAXQ610X2003+ incorporates security features like secure memory partitioning and a hardware random number generator, which are critical for applications that require data protection and secure communications.

Applications

The versatility of the MAXQ610X2003+ makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Sensor Networks
  • Portable Medical Devices
  • Battery-Operated Devices
  • Security Systems

Technical Specifications

The MAXQ610X2003+ operates at a voltage range of 1.7V to 3.6V and features a temperature range of -40°C to +85°C, ensuring reliable performance across various environments. The device is available in a compact 24-pin TQFN package, making it a space-efficient choice for modern electronic designs.

For detailed technical specifications, datasheets, and support resources, please visit the Maxim Integrated official website or contact their customer support team.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,156 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess