EN
  • EN
  • DE

MAXQ613J-UEI+

Part No MAXQ613J-UEI+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series MAXQ®
Package Bulk
Product Status Obsolete
Programmable Not Verified
Core Processor MAXQ20S
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 24
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN (7x7)
Base Product Number MAXQ613
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 925770-MAXQ613J-UEI+
Ultra Librarian 3D Model Ultra Librarian MAXQ613J-UEI+ CAD Model

Description

Product Overview: MAXQ613J-UEI+ Microcontroller

The MAXQ613J-UEI+ is a high-performance, low-power, 16-bit RISC microcontroller designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This microcontroller is part of the MAXQ family, which is known for its sophisticated architecture that delivers superior performance for a variety of applications.

At the heart of the MAXQ613J-UEI+ is a powerful 16-bit RISC core that operates at a maximum clock frequency of 16MHz. The device is equipped with 32KB of flash memory, providing ample space for program storage, and 2KB of data SRAM for efficient data handling. This combination allows for robust and complex application development without compromising on speed or power efficiency.

The MAXQ613J-UEI+ features a full suite of integrated peripherals, including a versatile 16-bit timer, a convenient watchdog timer, and two serial peripheral interface (SPI) ports for enhanced communication capabilities. It also boasts a two-wire interface (TWI), which is compatible with I2C for easy connectivity with a wide range of sensors and devices.

With its integrated analog-to-digital converter (ADC), the MAXQ613J-UEI+ can process analog signals, making it an ideal choice for applications that require precise sensor data acquisition, such as industrial control systems, environmental monitoring, and medical devices. The microcontroller's high level of integration helps reduce the overall system cost and complexity, while its low power consumption ensures long battery life in portable applications.

Designed with security in mind, the MAXQ613J-UEI+ includes a secure memory management unit (MMU) to safeguard your application code and data. Additionally, the microcontroller supports a wide operating temperature range from -40°C to +85°C, making it suitable for harsh environmental conditions.

The MAXQ613J-UEI+ microcontroller comes in a compact 44-pin TQFN package, allowing for space-saving designs in embedded systems. Whether you're developing applications for consumer electronics, automotive, or industrial automation, the MAXQ613J-UEI+ offers a reliable and efficient solution for your microcontroller needs.

With Maxim Integrated's commitment to quality and longevity, the MAXQ613J-UEI+ is a product that engineers and designers can trust for their critical and high-performance applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess