EN
  • EN
  • DE

MAXQ618X-0000+

Part No MAXQ618X-0000+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 80KB FLASH DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MAXQ20S series Microcontroller IC 16-Bit 12MHz 80KB (80K x 8) FLASH Die
Manufacturer Maxim Integrated
Series MAXQ®
Package Tray
Core Processor MAXQ20S
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 32
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package Die
Case / Package Die
Family Name MAXQ618
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925771-MAXQ618X-0000+
Ultra Librarian 3D Model Ultra Librarian MAXQ618X-0000+ CAD Model

Description

Maxim Integrated's MAXQ618X-0000+ Microcontroller

The MAXQ618X-0000+ is a versatile microcontroller from Maxim Integrated, designed to provide a robust solution for embedded systems requiring low power consumption and high performance. As part of the MAXQ family, this microcontroller is built on a RISC architecture that ensures efficient processing and optimal power management for a wide range of applications.

Key Features

  • 16-Bit RISC Architecture: The MAXQ618X-0000+ features a 16-bit Reduced Instruction Set Computing (RISC) microcontroller core, enabling fast execution of instructions and efficient use of memory.
  • Integrated Peripherals: This microcontroller comes with a variety of built-in peripherals, including a serial peripheral interface (SPI), an inter-integrated circuit (I²C) bus, and multiple general-purpose input/output (GPIO) ports to connect with external devices.
  • Low Power Consumption: Designed for applications that demand minimal power usage, the MAXQ618X-0000+ offers several power-saving modes, making it ideal for battery-powered devices.
  • In-System Programmable: The microcontroller supports in-system programming, allowing for firmware updates and application modifications without the need for external programming devices.
  • Robust Security: With built-in features such as secure memory and hardware-based data protection, the MAXQ618X-0000+ ensures the security and integrity of your applications.

Applications

The MAXQ618X-0000+ microcontroller is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Security systems
  • Automotive components

With its combination of performance, low power consumption, and integrated features, the MAXQ618X-0000+ from Maxim Integrated is an excellent choice for developers looking to create reliable and efficient embedded systems.

Technical Specifications

For detailed technical specifications, developers should refer to the official datasheet provided by Maxim Integrated. The datasheet contains comprehensive information on electrical characteristics, pin configurations, programming instructions, and more, ensuring that engineers can fully utilize the capabilities of the MAXQ618X-0000+ microcontroller in their designs.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess