EN
  • EN
  • DE

MAXQ8913X-0000+

Part No MAXQ8913X-0000+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH DIESALE / MAXQ MAXQ® Microcontroller IC 16-Bit 10MHz 64KB (64K x 8) FLASH Diesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series MAXQ®
Package Tube
Product Status Obsolete
Core Processor MAXQ
Core Size 16-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 7x12b; D/A 2x8b, 2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Diesale
Base Product Number MAXQ8913
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348636-MAXQ8913X-0000+
Ultra Librarian 3D Model Ultra Librarian MAXQ8913X-0000+ CAD Model

Description

MAXQ8913X-0000+ Overview

The MAXQ8913X-0000+ is a high-performance, low-power microcontroller designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This device is part of the MAXQ family, which is known for its RISC architecture, offering a balance of power efficiency and processing capability. The MAXQ8913X-0000+ is tailored for applications that demand compact size, extended battery life, and robust operation in various environments.

Key Features

  • High-Efficiency RISC Processor: The core of the MAXQ8913X-0000+ operates on a Reduced Instruction Set Computing (RISC) architecture, which simplifies the instruction set, providing faster execution and lower power consumption.
  • Low Power Operation: This microcontroller is designed for power-sensitive applications. It has multiple power-saving modes, allowing developers to balance performance and power consumption according to their application's needs.
  • On-Chip Memory: The device includes integrated memory, which may consist of flash or EEPROM for program storage, along with RAM for data processing. This integration helps in reducing the system's footprint and improving reliability.
  • Robust I/O Capabilities: A variety of input/output options are available, supporting a range of peripherals and enabling the microcontroller to interface with other components in a system efficiently.
  • Industrial Temperature Range: The MAXQ8913X-0000+ operates reliably across a wide temperature range, making it suitable for industrial applications that may be subject to harsh conditions.

Applications

The MAXQ8913X-0000+ is versatile and can be used in multiple applications, including but not limited to:

  • Portable Medical Devices
  • Industrial Control Systems
  • Battery Management Systems
  • Smart Sensors
  • Consumer Electronics

With its combination of power efficiency, processing power, and robust I/O capabilities, the MAXQ8913X-0000+ from Maxim Integrated is an excellent choice for designers looking to create advanced, reliable, and energy-efficient electronic products.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess