EN
  • EN
  • DE

MAXREFDES143#

Part No MAXREFDES143#
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description DEEPCOVER EMBEDDED SECURITY IOT / DS2465, DS28E15 Anti Tamper and Security Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Series DeepCover®
Package Bulk
Type Interface
Function Anti Tamper and Security
Utilized IC / Part DS2465, DS28E15
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
Base Product Number MAXREFDES143
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Standard Package 1
Win Source Part Number 1184937-MAXREFDES143#
Ultra Librarian 3D Model Ultra Librarian MAXREFDES143# CAD Model

Description

Introducing the MAXREFDES143# Embedded Security Reference Design

Maxim Integrated presents the innovative MAXREFDES143#, an embedded security reference design that showcases the capabilities of secure authentication and IoT. This cutting-edge product is designed to protect your industrial IoT systems against counterfeiting, unauthorized peripherals, and other security threats.

Robust Security Features

The MAXREFDES143# is embedded with the DS28E15 DeepCover secure authenticator, DS2465 secure coprocessor, and DS28E35 DeepCover secure authenticator. These components work in harmony to provide a robust security solution that ensures the integrity and authenticity of your devices.

Easy Integration and IoT Ready

With an aim to facilitate easy integration into your existing infrastructure, the MAXREFDES143# comes with a user-friendly interface and is designed to be IoT ready. It seamlessly connects with Wi-Fi networks, enabling you to monitor and manage your devices remotely.

Secure Authentication and Encryption

The reference design features SHA-256 symmetric-key encryption, ensuring that all data transactions are secure. This level of encryption is critical for preventing unauthorized access and ensuring that your sensitive data remains protected.

Flexible and Versatile Application

The MAXREFDES143# is versatile and can be used across a wide range of industrial applications, including medical devices, consumer electronics, and other IoT devices that require secure authentication to prevent malicious activities.

Developer Friendly

Developers will appreciate the comprehensive documentation and support provided by Maxim Integrated. The reference design includes a detailed schematic, firmware source code, and design files, which accelerates the development process and helps bring products to market more quickly.

Key Features:

  • High-security SHA-256 symmetric-key authentication
  • IoT interface with Wi-Fi connectivity
  • Robust DeepCover security
  • Easy to integrate into existing systems
  • Comprehensive developer resources

Maxim Integrated's MAXREFDES143# is your solution for securing your IoT devices against the ever-evolving landscape of cyber threats. With this reference design, you can protect your product’s integrity and ensure a secure, trustworthy user experience.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess