EN
  • EN
  • DE

MX18L901SC

Part No MX18L901SC
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081229-MX18L901SC
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX18L901SC CAD Model

Description

The Maxim Integrated MX18L901SC is a cutting-edge integrated circuit designed to cater to the demanding needs of modern electronic applications. This high-performance product stands out for its reliability, efficiency, and versatility, making it a go-to solution for engineers and designers across various industries.

Key Features

  • High Precision: The MX18L901SC is built with precision in mind, ensuring accurate performance in applications where it is critical.
  • Low Power Consumption: Designed for energy efficiency, this product operates with minimal power, making it ideal for battery-powered devices and applications where power conservation is essential.
  • Durability: Maxim Integrated's commitment to quality means the MX18L901SC is robust and capable of withstanding challenging conditions, ensuring long-term reliability.
  • Compact Design: The small form factor of the MX18L901SC allows for its integration into space-constrained applications without compromising performance.

Applications

The versatility of the MX18L901SC makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Medical Devices
  • Automotive Electronics
  • Portable Consumer Electronics

Technical Specifications

With a focus on technical excellence, the MX18L901SC boasts specifications that ensure top-notch performance in even the most demanding situations. Some of its key technical attributes include:

  • Advanced manufacturing technology for superior performance and stability.
  • Compatibility with a wide range of voltages and frequencies to accommodate diverse applications.
  • Stringent quality control measures to guarantee consistent operation.

Conclusion

The Maxim Integrated MX18L901SC is a testament to the company's dedication to innovation and excellence. It provides a reliable and efficient solution for a multitude of electronic applications. Its combination of precision, low power consumption, and compact design makes it an invaluable component for any project requiring high-quality integrated circuits.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess