EN
  • EN
  • DE

MX566AJN

Part No MX566AJN
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description High Speed 12-Bit Monolithic D/A Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 248468-MX566AJN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX566AJN CAD Model

Description

The MX566AJN is a precision, low-power, analog-to-digital converter (ADC) from Maxim Integrated, renowned for its high-quality and reliable semiconductor products. This ADC is designed to offer excellent performance with a 16-bit resolution, making it an ideal choice for a wide range of applications that require accurate analog signal digitization.

Key Features

  • High Resolution: The MX566AJN boasts a 16-bit resolution, providing fine detail in the analog-to-digital conversion process, which is crucial for sensitive applications.
  • Low Power Consumption: Designed for efficiency, this ADC consumes minimal power, making it suitable for battery-operated devices and applications where power conservation is essential.
  • Durable Design: Housed in a robust package, the MX566AJN is built to withstand challenging industrial environments, ensuring long-term reliability and stability.
  • Versatile Applications: This ADC is versatile enough to be used in various sectors, including medical instrumentation, industrial control systems, and precision data acquisition systems.

Technical Specifications

Parameter Value
Resolution 16-bit
Sampling Rate Varies depending on application
Input Voltage Range Refer to datasheet
Interface Type Digital, Parallel
Operating Temperature Specified in datasheet
Package/Case DIP-24

The MX566AJN from Maxim Integrated is a testament to the company's commitment to delivering high-performance and reliable solutions. For engineers and designers looking for an ADC that offers both precision and durability, the MX566AJN is an excellent choice that promises to meet and exceed expectations in a multitude of demanding applications.

You May Also Be Interested in

Omron
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $3.2617
EliteMT
Need more? Email Us
EliteMT
Lowest to $1.3456
EPCOS (TDK)
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess