EN
  • EN
  • DE

MX7541KN+

Part No MX7541KN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Digital to Analog Converter 1 18-PDIP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name MX7541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928623-MX7541KN+
Ultra Librarian 3D Model Ultra Librarian MX7541KN+ CAD Model

Description

    

The MX7541KN+ is a high-performance, low-power, CMOS 12-bit digital-to-analog converter (DAC) that offers precision and reliability, making it an excellent choice for a wide range of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this product exemplifies the company's commitment to providing innovative and efficient integrated circuits.

  

This DAC is designed with a unique, high-precision architecture that ensures accuracy and stability over time and temperature variations. It features a double-buffered interface, allowing for seamless updates of the analog output without glitches or transients. The MX7541KN+ operates from a single +5V supply, which contributes to its power efficiency and makes it suitable for portable and battery-powered devices.

  

With its 12-bit resolution, the MX7541KN+ ensures fine granularity in analog signal generation, which is crucial for applications that demand exacting standards, such as industrial control systems, automated test equipment, and precision instrumentation. The high level of integration within the chip reduces the need for external components, simplifying design and reducing overall system costs.

  

The MX7541KN+ is available in a compact 16-pin DIP package, which is well-suited for breadboard prototyping as well as for final production runs. Its wide operating temperature range from -40°C to +85°C allows for deployment in environments with challenging thermal conditions.

  

Additional features include a fast settling time, low power consumption, and a high impedance reference input, which is compatible with most of the reference voltage sources. The device also incorporates over-range and under-range detection, which provides a digital flag when the output is outside the programmed range, enhancing the safety and monitoring capabilities of the systems it is integrated into.

  

Overall, the MX7541KN+ from Maxim Integrated is a robust and precise DAC solution that offers engineers the performance and flexibility required for sophisticated analog output applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6152 $73.8456
5+ $20.1971 $100.9855
8+ $19.5660 $156.5280
11+ $18.9348 $208.2828
14+ $18.3037 $256.2518
19+ $16.4102 $311.7938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess