EN
  • EN
  • DE

MX7820KCWP+

Part No MX7820KCWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT MPU COMP 20-SOIC / 1-Channel Single ADC Semiflash 500ksps 8-bit Parallel 20-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 500k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Flash
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 790378-MX7820KCWP+
Popularity Medium
Supply and Demand Status Limited
Family Name MX7820
Introduction Date June 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MX7820KCWP+ CAD Model

Description

The MX7820KCWP+ is a state-of-the-art data converter component from Maxim Integrated, designed to deliver high-performance and precision in a wide range of applications. This integrated circuit is part of Maxim's renowned data converter series and is known for its reliability, durability, and efficiency.

Key Features

  • High-Speed Operation: The MX7820KCWP+ is capable of fast conversion rates, making it ideal for applications that require quick data processing and real-time performance.
  • Dual-Functionality: This device offers both digital-to-analog (DAC) and analog-to-digital (ADC) capabilities, providing versatile solutions for data conversion requirements.
  • Multi-Channel Interface: It features multiple channels that allow for simultaneous data conversion, enhancing the throughput and efficiency of the system it is integrated into.
  • Low Power Consumption: Designed with power efficiency in mind, the MX7820KCWP+ conserves energy, making it suitable for portable and battery-powered devices.
  • High Precision: Maxim Integrated's commitment to precision is evident in this product, which offers accurate and consistent data conversion, minimizing errors and ensuring high-quality output.

Applications

The versatile nature of the MX7820KCWP+ makes it an excellent choice for a variety of applications, including:

  • Industrial automation systems
  • Data acquisition systems
  • Medical equipment
  • Telecommunication infrastructure
  • Portable instruments

Technical Specifications

The MX7820KCWP+ comes in a compact package and is designed to meet the rigorous demands of modern electronics. Its technical specifications are crafted to ensure optimal performance in a wide array of environments and conditions.

Conclusion

Maxim Integrated's MX7820KCWP+ is a testament to the company's dedication to engineering excellence. With its combination of speed, precision, and power efficiency, this data converter stands out as a top choice for designers and engineers looking to enhance the performance and reliability of their digital and analog systems. Whether for industrial, medical, or consumer electronics, the MX7820KCWP+ is a component that promises to deliver quality and value.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0090 $72.0270
6+ $19.6997 $118.1982
10+ $19.0841 $190.8410
13+ $18.4685 $240.0905
17+ $17.8528 $303.4976
22+ $16.0060 $352.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess