EN
  • EN
  • DE

MXB7846EUE+T

Part No MXB7846EUE+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CNTRLR TOUCH RES 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Temperature Sensor
Input Type Analog
Output Type Digital
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 132045-MXB7846EUE+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MXB7846EUE+T CAD Model

Description

The MXB7846EUE+T is a highly versatile and efficient analog-to-digital converter (ADC) component from Maxim Integrated, a renowned company in the field of analog and mixed-signal processing technologies. This precision ADC is designed to deliver stellar performance for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • High Precision: With its advanced design, the MXB7846EUE+T offers exceptional accuracy and noise performance, making it suitable for applications that require precise measurement and control.
  • Multi-Channel: The device features multiple analog input channels, providing flexibility for monitoring various signals simultaneously.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC ensures low power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • Integrated Features: The MXB7846EUE+T includes additional integrated features such as on-chip temperature sensors and reference voltage sources, reducing the need for external components and simplifying system design.

Technical Specifications

  • Resolution: The ADC offers a high-resolution conversion, providing detailed and accurate digital outputs.
  • Data Interface: It comes with a user-friendly digital interface that allows for easy integration with microcontrollers and digital processors.
  • Package Type: The MXB7846EUE+T is available in a compact, surface-mount package, making it ideal for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

Applications

The versatility of the MXB7846EUE+T ADC makes it an excellent choice for numerous applications. It is particularly well-suited for:

  • Industrial automation and process control
  • Medical monitoring equipment
  • Data acquisition systems
  • Portable instrumentation

In conclusion, the MXB7846EUE+T from Maxim Integrated is a robust and precise ADC that offers a range of features and specifications designed to meet the needs of advanced electronic systems. Its high precision, multi-channel capability, and low power consumption make it an ideal choice for engineers and designers looking to enhance the performance and efficiency of their applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess