EN
  • EN
  • DE
  • IT

MXD1818UR29+T

Part No MXD1818UR29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU RESET CIRC 2.88V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.88V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 041835-MXD1818UR29+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXD1818UR29+T CAD Model

Description

Maxim Integrated MXD1818UR29+T MicroMonitor IC

The Maxim Integrated MXD1818UR29+T is a highly reliable, compact microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a crucial safeguard for systems that require precise power management and supervision, ensuring that the system operates correctly even under power fault conditions. This particular device is ideal for battery-powered equipment, computers, controllers, and intelligent instruments where maintaining the integrity of the operational parameters is essential.

The MXD1818UR29+T asserts a reset signal whenever the VCC supply voltage declines below the factory-set reset threshold, holding the reset condition until the supply voltage returns to an acceptable level and stabilizes. The reset output remains asserted for a reset timeout period after VCC has risen above the reset threshold to ensure the system has adequate time to stabilize after a power fault.

Offering a low supply current of only 1.6µA, which is crucial for battery-operated devices, this microMonitor IC helps in extending the battery life. The device operates over a wide voltage range from 1.0V to 5.5V, making it versatile for various applications. The factory-set reset threshold for the MXD1818UR29+T is 2.93V, and it comes in a compact, 3-pin SOT-23 package, which is suitable for space-constrained applications.

Key features of the MXD1818UR29+T include:

  • Factory-set VCC reset threshold voltage of 2.93V
  • Low supply current of 1.6µA ideal for battery-powered applications
  • Guaranteed reset valid to VCC = 1.0V
  • Reset timeout period of 140ms (min) ensures system stability
  • Wide operating temperature range of -40°C to +125°C suitable for harsh environments
  • Immune to short VCC transients
  • RoHS compliant and lead-free for environmental considerations

The device is available in tape and reel format (denoted by the "+T" suffix) for automated assembly processes, which is a significant advantage for mass production environments. By integrating the MXD1818UR29+T into your system, you can enhance the reliability and stability of your product, ensuring that it maintains proper functionality and provides a consistent user experience.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess