EN
  • EN
  • DE
  • IT

MXL1014IS

Part No MXL1014IS
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Precision Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1229114-MXL1014IS
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXL1014IS CAD Model

Description

Maxim Integrated MXL1014IS Precision Operational Amplifier

The Maxim Integrated MXL1014IS is a high-precision operational amplifier that offers a perfect balance of features for a wide range of applications requiring accurate signal conditioning. Designed with advanced silicon-gate CMOS technology, the MXL1014IS provides an excellent combination of low power consumption and high performance.

This operational amplifier boasts a low offset voltage of 150 µV max and an offset voltage drift of just 2 µV/°C max, ensuring consistent performance over a wide temperature range. The MXL1014IS also features a high gain-bandwidth product of 1.5MHz and a fast slew rate of 0.7V/µs, making it suitable for applications such as medical equipment, precision instrumentation, and data acquisition systems.

With a supply voltage range of ±4.75V to ±18V, the MXL1014IS provides designers with the flexibility to use it in both single-supply and dual-supply configurations. The device operates efficiently with a quiescent current of just 210 µA, which helps in designing energy-efficient products without compromising on performance.

The MXL1014IS also features a high input impedance, which minimizes loading on the input source and preserves signal integrity. Its rail-to-rail output stage ensures maximum dynamic range, especially useful when operating at lower supply voltages. Additionally, the device is unity-gain stable, allowing for use in various feedback configurations without the risk of oscillation.

For enhanced reliability, the MXL1014IS is offered in a robust 8-pin SOIC package, which is suitable for standard surface-mount technology (SMT) assembly processes. This operational amplifier is also characterized for operation from -40°C to +85°C, covering commercial and industrial temperature ranges, thus providing dependable performance in diverse environmental conditions.

In summary, the Maxim Integrated MXL1014IS operational amplifier is an ideal choice for engineers looking for a high-precision, low-power device that can be easily integrated into a variety of electronic systems. Its superior specifications and robust packaging make it a versatile component for precision applications.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $8.6382
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7896 $75.1584
9+ $15.4171 $138.7539
13+ $14.9359 $194.1667
18+ $14.4547 $260.1846
24+ $13.9722 $335.3328
31+ $12.5272 $388.3432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess