EN
  • EN
  • DE

REF02EP

Part No REF02EP
Manufacturer Maxim Integrated
Description +5V, +10V Precision Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1242236-REF02EP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF02EP CAD Model

Description

The REF02EP from Maxim Integrated is a high-precision voltage reference that provides a fixed 5V output with an impressive ±0.05% initial accuracy. It is an essential component in applications requiring a stable and precise reference voltage, such as data conversion, instrumentation, and industrial process control systems.

This device offers excellent temperature stability, with a typical temperature coefficient of only 10ppm/°C, ensuring reliable performance over a wide temperature range. The REF02EP is capable of sourcing up to 20mA and sinking up to 0.4mA, making it versatile for various load conditions. Additionally, it features a low dropout voltage, which means it can maintain its precision output even when the supply voltage is minimally higher than the output voltage.

The REF02EP also boasts a low quiescent current, typically around 1.4mA, contributing to its efficiency and making it suitable for battery-powered devices where power conservation is crucial. The device's long-term stability and low noise characteristics further enhance its performance in critical applications.

Designed with practicality in mind, the REF02EP is offered in an 8-pin DIP package, allowing for easy integration into a wide range of circuit designs. Its robustness is highlighted by its wide supply voltage range of 4.5V to 30V, providing designers with flexibility and resilience against supply variations.

In summary, the Maxim Integrated REF02EP is a reliable and high-performance voltage reference that meets the stringent requirements of precision analog circuits. Its combination of accuracy, stability, and low power consumption makes it an excellent choice for engineers looking to enhance the performance of their electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess