The Maxim Integrated VT1165SFCX represents a cutting-edge voltage regulator designed to meet the rigorous power management requirements of high-performance electronics. This advanced component is engineered to provide precise voltage control and power efficiency, making it an ideal solution for a wide range of applications, including computing systems, networking equipment, and industrial automation.
Key Features
- High Efficiency: The VT1165SFCX is optimized for minimal power loss, ensuring that devices run cooler and more efficiently.
- Programmable Voltage Output: Users can customize the output voltage to meet the specific needs of their application, providing flexibility and precision in power management.
- Advanced Thermal Management: With built-in thermal protection, the regulator prevents overheating, thereby enhancing system reliability and longevity.
- Compact Footprint: The small form factor of the VT1165SFCX makes it suitable for space-constrained applications without sacrificing performance.
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
4.5V to 14V |
| Output Voltage Range |
0.6V to 5.5V |
| Maximum Output Current |
Up to 15A |
| Package Type |
QFN-28 |
| Operating Temperature |
-40°C to +85°C |
The VT1165SFCX is a testament to Maxim Integrated's commitment to providing high-quality power solutions that enhance system performance and energy efficiency. With its robust feature set and dependable operation, this voltage regulator is an excellent choice for designers looking to optimize their power systems for peak performance.