EN
  • EN
  • DE

VT233TCX-ADJ

Part No VT233TCX-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400175-VT233TCX-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT233TCX-ADJ CAD Model

Description

Maxim Integrated Product: VT233TCX-ADJ

The VT233TCX-ADJ by Maxim Integrated is a highly versatile and reliable voltage regulator designed for a wide range of applications. This adjustable voltage regulator is engineered to maintain a stable output voltage over a variety of input voltages and load conditions, ensuring a consistent performance for sensitive electronic devices.

Key Features:

  • Adjustable Output Voltage: This regulator allows users to set the output voltage to their desired level, providing excellent flexibility for different circuit requirements.
  • High Accuracy: The VT233TCX-ADJ boasts a precision reference voltage, which translates to a highly accurate output, critical for applications that require a stable voltage supply.
  • Low Dropout: The low dropout feature means the regulator can continue to provide a stable output even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring long-term reliability and safety in operation.
  • Current Limiting: The device also includes current limiting functionality, which protects the regulator and the load from damage due to excessive current.
  • Wide Input Voltage Range: The VT233TCX-ADJ can handle a broad range of input voltages, accommodating various power supplies and battery technologies.

Applications:

The VT233TCX-ADJ is suitable for a multitude of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor power supplies
  • Consumer electronics
  • Automotive electronics
  • Telecommunications infrastructure

Technical Specifications:

The technical specifications of the VT233TCX-ADJ include a wide input voltage range, adjustable output voltage, thermal protection, and current limiting features. It is designed to meet the stringent requirements of high-performance electronic systems.

Maxim Integrated is known for its commitment to quality and reliability, and the VT233TCX-ADJ is a testament to their dedication to providing components that meet the highest standards. For those in need of a dependable voltage regulator that offers flexibility and precision, the VT233TCX-ADJ is an excellent choice.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess