EN
  • EN
  • DE

VT247WFQX-ADJ

Part No VT247WFQX-ADJ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR QFN SMD / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Tray
Product Status Active
Base Product Number VT247
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 743133-VT247WFQX-ADJ
Ultra Librarian 3D Model Ultra Librarian VT247WFQX-ADJ CAD Model

Description

The VT247WFQX-ADJ from Maxim Integrated is a state-of-the-art voltage regulator designed to deliver high-performance power management solutions for a wide range of applications. This versatile component is engineered to provide a stable and adjustable output voltage, ensuring reliable operation for sensitive electronic devices.

Key Features

  • Adjustable Output Voltage: The VT247WFQX-ADJ offers an adjustable output voltage feature, allowing designers to tailor the voltage to meet the specific requirements of their application. This flexibility makes it an ideal choice for systems that require precise voltage levels.
  • High Efficiency: Maxim Integrated has designed this voltage regulator with efficiency in mind. Its ability to minimize power loss translates to improved overall system performance and longevity, as well as reduced thermal challenges.
  • Compact Form Factor: The small footprint of the VT247WFQX-ADJ makes it suitable for space-constrained applications. Despite its compact size, it does not compromise on power or functionality, making it a top choice for portable and wearable technologies.
  • Robust Protection Features: The device includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout. These safeguards ensure that the regulator and the devices it powers are protected from various electrical anomalies.

Applications

The VT247WFQX-ADJ voltage regulator is ideal for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Wireless Networks
  • Embedded Systems
  • Industrial Controls

Technical Specifications

With a wide input voltage range and the ability to drive significant load currents, the VT247WFQX-ADJ is a versatile solution for many power management scenarios. Its technical specifications include a broad operating temperature range, which ensures performance across various environmental conditions.

Conclusion

The VT247WFQX-ADJ from Maxim Integrated is a reliable and efficient voltage regulator that offers the precision, flexibility, and protection necessary to power today's advanced electronic systems. Its compact size, coupled with its robust feature set, makes it an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess