EN
  • EN
  • DE

ZLP12840P2828G

Part No ZLP12840P2828G
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB OTP 28DIP  /  Z8 LXM series Microcontroller IC 8-Bit 8MHz 128KB (128K x 8) OTP 28-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series Crimzon™ ZLP
Package Tube
Product Status Obsolete
Core Processor Z8 LXM
Core Size 8-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, WDT
Number of I/O 24
Program Memory Size 128KB (128K x 8)
Program Memory Type OTP
RAM Size 1K x 8
Supply Voltage - Operating 2V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number ZLP12840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 269-3826
Standard Package 15
Win Source Part Number 1207004-ZLP12840P2828G
Ultra Librarian 3D Model Ultra Librarian ZLP12840P2828G CAD Model

Description

The ZLP12840P2828G from Maxim Integrated is a highly versatile and powerful microcontroller designed for a wide range of applications. This advanced microcontroller is part of Maxim's renowned ZLP series, known for their low power consumption and robust performance. With its compact package and integrated features, the ZLP12840P2828G is an ideal choice for designers looking to enhance their systems with smart functionality while maintaining efficiency.

Key Features

  • High-Performance CPU: At the heart of the ZLP12840P2828G lies a high-speed CPU that ensures swift processing of instructions, enabling complex tasks to be handled with ease.
  • Generous Memory: The device comes equipped with 128K bytes of Flash memory and 4K bytes of RAM, providing ample space for code storage and efficient data handling.
  • Advanced Peripherals: A suite of built-in peripherals, including ADCs, DACs, PWM channels, and communication interfaces like SPI, I2C, and UART, offer extensive capabilities for interfacing with external components.
  • Low Power Operation: Designed for energy-sensitive applications, the ZLP12840P2828G operates with minimal power consumption, making it suitable for battery-powered devices and portable applications.
  • Wide Operating Temperature Range: The microcontroller is robust against environmental variations, operating reliably over a wide temperature range.
  • Easy Programmability: With support for in-system programming, the ZLP12840P2828G can be easily programmed and reprogrammed, facilitating rapid development and updates.

Applications

The ZLP12840P2828G is well-suited for a variety of applications, including but not limited to industrial control systems, home automation, medical devices, and IoT solutions. Its combination of power efficiency and processing capability makes it an excellent choice for designers who require a dependable and flexible microcontroller.

Maxim Integrated's commitment to quality ensures that the ZLP12840P2828G is not only a high-performance microcontroller but also a reliable and long-lasting solution for your technology needs. Whether you're developing a cutting-edge gadget or upgrading an existing system, the ZLP12840P2828G is designed to meet the challenges of modern electronics.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess