EN
  • EN
  • DE

MxL3707-AQ-T

Part No MxL3707-AQ-T
Manufacturer MaxLinear Inc
Catalog OEM Souring
Description RF Receive MoCA 2.5 Network
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466357-MxL3707-AQ-T
Manufacturer MaxLinear Inc
Ultra Librarian 3D Model Ultra Librarian MxL3707-AQ-T CAD Model

Description

The MxL3707-AQ-T is a premium RF receiver designed by MaxLinear specifically for integration into MoCA (Multimedia over Coax Alliance) 2.5 networks. This component is adept at receiving and decoding RF signals that conform to the MoCA 2.5 specifications, enabling high-efficiency data transmission over the coaxial cables commonly used in both residential and commercial buildings. The device supports the MoCA 2.5 standard's enhanced data throughput rates and advanced security features, making it an indispensable component for high-performance networking applications that demand superior connectivity and protection. With its exceptional sensitivity and ability to reject interference, the MxL3707-AQ-T ensures that network connections remain stable and reliable, even in the presence of significant electrical noise, thereby guaranteeing the delivery of high-quality multimedia content without interruption. Designed to be integrated into a wide variety of devices that leverage MoCA technology, including network adapters, broadband routers, and multimedia devices, the MxL3707-AQ-T highlights MaxLinear's commitment to pioneering sophisticated and highly efficient networking solutions, setting a new standard for reliability and performance in coaxial network communications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess