EN
  • EN
  • DE

SPX29300T-L-2-5/TR

Part No SPX29300T-L-2-5/TR
Manufacturer MaxLinear Inc
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 3A TO263-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Manufacturer MaxLinear Inc
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Case / Package TO-263-3
Family Name SPX29300
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897174-SPX29300T-L-2-5/TR
Ultra Librarian 3D Model Ultra Librarian SPX29300T-L-2-5/TR CAD Model

Description

The SPX29300T-L-2-5/TR is a 3A low dropout (LDO) voltage regulator manufactured by MaxLinear Inc. This regulator is designed to provide a stable and regulated 2.5V output voltage from a higher input voltage, making it suitable for a wide range of applications where a clean and reliable power source is critical. Its low dropout voltage characteristic allows it to operate efficiently even when the input voltage is only slightly higher than the desired output voltage.

Applications

  • Microprocessor and microcontroller power supplies.
  • Post-regulation for switching power supplies.
  • Battery-powered systems requiring low dropout operation.
  • Linear regulators in industrial control systems.
  • Power management for portable devices and instrumentation.

Features

  • Low Dropout Voltage: Operates with minimal difference between input and output voltage, maximizing efficiency.
  • 3A Output Current: Capable of providing up to 3 Amperes of output current to power demanding loads.
  • Fixed 2.5V Output: Provides a stable and accurate 2.5V output voltage.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms to prevent damage from excessive current draw or overheating.
  • Surface Mount Package: Convenient TO-252 package for easy integration into circuit boards.

Benefits

  • Efficient Power Conversion: Low dropout voltage minimizes power losses, improving overall system efficiency.
  • Stable Voltage Supply: Provides a clean and regulated 2.5V output, ensuring reliable operation of connected components.
  • Protection of Sensitive Components: Overcurrent and overtemperature protection prevent damage from abnormal operating conditions.
  • Extended Battery Life: Low dropout operation in battery-powered systems extends battery life.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces component count.

Additional Details

The SPX29300T-L-2-5/TR requires minimal external components for operation. It is typically used with input and output bypass capacitors to improve stability and transient response. The regulator is available in a standard TO-252 surface mount package. Detailed technical specifications, including input voltage range, dropout voltage, quiescent current, and thermal resistance, can be found in the product datasheet provided by MaxLinear Inc.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to €0.0715
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to €0.3958
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to €0.5700
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to €1.2666
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to €0.7916
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to €0.2692
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.8879 €53.2754
145+ €0.7288 €105.6783
225+ €0.7058 €158.8023
310+ €0.6838 €211.9649
400+ €0.6607 €264.2920
535+ €0.5926 €317.0648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,689 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess