EN
  • EN
  • DE

BZT52C30S-WQ

Part No BZT52C30S-WQ
Manufacturer MDD
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050299-BZT52C30S-WQ
Categories OEM Parts(A-B)
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C30S-WQ CAD Model

Description

The BZT52C30S-WQ is a surface-mount Zener diode manufactured by MDD (possibly Micro Commercial Components). This diode is designed to provide voltage regulation in a wide variety of electronic circuits. The 'C30' indicates a Zener voltage of 30V.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes.
  • Clipping Circuits: Shaping waveforms in signal processing applications.
  • Reference Voltage: Providing a stable reference voltage for various circuits.
  • Automotive Electronics: Protecting automotive circuits from voltage fluctuations.

Features:

  • Zener Voltage of 30V: Provides a stable voltage regulation at 30V.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Low Leakage Current: Minimizes current leakage, improving efficiency.
  • High Surge Capability: Withstands high surge currents without damage.
  • Lead-Free Finish: Compliant with RoHS environmental standards.
  • Small Footprint: Compact size allows for high-density circuit designs.

Benefits:

  • Precise Voltage Regulation: Ensures a stable and consistent voltage output.
  • Enhanced Circuit Protection: Protects sensitive components from damage.
  • Easy Installation: Surface mount package simplifies assembly.
  • High Reliability: Designed for long-term and reliable operation.
  • Environmentally Friendly: Lead-free finish reduces environmental impact.

Technical Details:

The BZT52C30S-WQ has a Zener voltage (Vz) of 30V. It is designed for surface mount applications and typically comes in a SOD-323 package or similar. The diode features low leakage current, ensuring efficient operation. It is also designed to withstand high surge currents, providing robust protection for electronic circuits. The lead-free finish complies with RoHS environmental standards.

This Zener diode is an essential component for voltage regulation and overvoltage protection in a wide range of electronic devices. Its precise voltage regulation, high surge capability, and surface mount package make it a popular choice for many circuit designs.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess