EN
  • EN
  • DE

AMS-210C

Part No AMS-210C
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044985-AMS-210C
Categories OEM Parts(A-B)
Manufacturer Mean Well Enterprises Co., Ltd.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMS-210C CAD Model

Description

The AMS-210C is a 210W Single Output Enclosed Power Supply manufactured by Mean Well. This power supply is designed to provide a stable and reliable DC power source for a variety of industrial and commercial applications. It is an enclosed type power supply, offering protection against dust and other environmental factors.

Applications:

  • Industrial Automation: Powering control systems, PLCs, and other automation equipment.
  • LED Lighting: Providing power for LED signage and lighting fixtures.
  • Security Systems: Powering surveillance cameras, access control systems, and alarm systems.
  • Telecommunications: Supplying power to communication devices and network equipment.
  • Testing and Measurement Equipment: Providing a stable power source for testing instruments.

Features:

  • Universal AC Input: Accepts a wide range of AC input voltages (85~264VAC).
  • Single Output: Provides a single DC output voltage.
  • High Efficiency: Achieves high efficiency, reducing heat generation and energy consumption.
  • Built-in EMI Filter: Reduces electromagnetic interference.
  • Short Circuit Protection: Protects the power supply and connected devices from short circuits.
  • Overload Protection: Prevents damage from excessive current draw.
  • Over Voltage Protection: Protects connected devices from over-voltage conditions.
  • Over Temperature Protection: Shuts down the power supply to prevent overheating.
  • Forced Air Cooling by Built-in DC Fan: Provides effective cooling to maintain stable operation.
  • LED Indicator for Power On: Indicates when the power supply is operating.

Benefits:

  • Reliable Power Source: Provides a stable and consistent DC output voltage.
  • Wide Input Voltage Range: Compatible with various AC power sources worldwide.
  • Robust Protection Features: Ensures safe and reliable operation.
  • High Efficiency: Reduces energy consumption and operating costs.
  • Easy to Install: Enclosed design simplifies installation.

Technical Details:

The AMS-210C typically accepts an AC input voltage ranging from 85 to 264 VAC. The specific output voltage and current vary depending on the model. Common output voltages include 12V, 24V, and 48V. The power supply incorporates built-in protection features to prevent damage from short circuits, overloads, over-voltage conditions, and over-temperature situations. It includes a built-in DC fan for forced air cooling, ensuring stable operation even under heavy loads.

This enclosed power supply is designed to meet the demanding requirements of industrial and commercial applications, providing a reliable and efficient power solution with comprehensive protection features. Its universal AC input and various output options make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess