EN
  • EN
  • DE

ASP-150-12

Part No ASP-150-12
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 132W  /  Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series ASP-150 (150W)
Package Box
Product Status Obsolete
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1 12V
Current - Output 1 11 A
Power (Watts) 132W
Applications ITE (Commercial)
Voltage - Isolation 4.25 kV
Efficiency 88%
Temperature Range - Operating -20°C ~ 60°C (With Derating)
Features Adjustable Output, PFC, Universal Input
Mounting Type Chassis Mount
Dimension 6.65" L x 2.39" W x 1.12" H (169.0mm x 60.7mm x 28.5mm)
Approval Agency CB, CE, cURus
Minimum Load Required No
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names ASP-150-12-ND,1866-1170
Standard Package 1
Win Source Part Number 1046163-ASP-150-12
Ultra Librarian 3D Model Ultra Librarian ASP-150-12 CAD Model

Description

The MEAN WELL USA Inc. ASP-150-12 is an AC DC converter that is commonly used in electronic devices.

  • Series: ASP-150
  • Power Output: 132 watts
  • Features: Adjustable output, power factor correction, and universal input
  • Applications: ITE (commercial)
  • Category: Power supplies - external/internal (off-board)
  • Type: Alternative part (cross-reference)

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Omron
AC/DC CONVERTER 15V 7W
Need more? Email Us
Omron
AC/DC CONVERTER 12V 30W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Omron
AC/DC CONVERTER 15V 105W
Need more? Email Us
Omron
AC/DC CONVERTER 24V 30W
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Omron
AC/DC CONVERTER 15V 150W
Need more? Email Us
Omron
PS 15W 24V DIR MNT PLUG CON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess