EN
  • EN
  • DE
  • IT

CLG-150-24A

Part No CLG-150-24A
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRVR CC/CV AC/DC 18-24V 6.3A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - LED Drivers
Mfr Mean Well Enterprises Co., Ltd.
Series CLG-150 (150W)
Package Box
Product Status Obsolete
Programmable Not Verified
Type Constant Current, Voltage
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 90VAC
Voltage - Input (Max) 295VAC
Voltage - Output 18 ~ 24V
Current - Output (Max) 6.3A
Power (Watts) 151 W
Voltage - Isolation 3.75 kV
Features OCP, OTP, OVP, SCP
Ratings IP65
Temperature Range - Operating -30°C ~ 70°C
Efficiency 90%
Termination Style Wire Leads
Size / Dimension 7.80" L x 2.68" W x 1.53" H (198.2mm x 68.0mm x 38.8mm)
Approval Agency CB, CCC, CE, cURus, PSE, TUV
Mounting Type Chassis Mount
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Win Source Part Number 846842-CLG-150-24A
Ultra Librarian 3D Model Ultra Librarian CLG-150-24A CAD Model

Description

The CLG-150-24A is a 150W constant current/voltage LED driver from the CLG-150 series.

  • Connection: wire leads
  • Package: box package
  • Voltage Output: 18V to 24V
  • Maximum Output Current: 6.3A
  • Protection: overcurrent protection (OCP), overtemperature protection (OTP), overvoltage protection (OVP), and short circuit protection (SCP)
  • Dimensions: 7.80" L x 2.68" W x 1.53" H
  • Efficiency: 90%
  • Operating Temperature: -30°C to 70°C
  • Certifications: CB, CCC, CE, cURus, PSE, and TUV

You May Also Be Interested in

ERP Power, LLC
60W 24V CV LED DRIVER IN JUNCTIO
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV ACDC 14.4-24V 6.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC AC/DC 6-62V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 84-129V 700MA
Need more? Email Us
ERP Power, LLC
LED DRIVER CC AC/DC 23-34V 1.4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 35-71V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
O/P +12V10A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 33-40V 1.7A
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess