EN
  • EN
  • DE

DRC-100B

Part No DRC-100B
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUP 2X27.6V 97W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Input Type AC or DC
Number of Outputs 2
AC Voltage - Input 90 ~ 264 VAC
DC Voltage - Input (Min) 127V
DC Voltage - Input (Max) 370V
Voltage - Output 1 27.6V
Voltage - Output 2 27.6V
Current - Output (Max) 2.25A, 1.25A
Power (Watts) 97W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 89%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Size / Dimension 3.94" L x 2.17" W x 3.54" H (100.0mm x 55.0mm x 90.0mm)
Approval Agency CB, CE, cURus, TUV
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1542352-DRC-100B
Ultra Librarian 3D Model Ultra Librarian DRC-100B CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 48V 480W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 76W
Need more? Email Us
XP Power
DC/DC DIN RAIL SUPPLY 24V 30W
Lowest to $96.4182
1
Marvell
FLAT FREE WHEELBARROW TIRE RIBBE
Lowest to $18.2728
Mean Well Enterprises Co., Ltd.
AC/DC DIN RAIL SUPPLY 12V 76W
Lowest to $23.8653
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 12V 120W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 24V 15W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC DIN RAIL SUPPLY 5V 54W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess