EN
  • EN
  • DE

ELG-100-42A-3Y

Part No ELG-100-42A-3Y
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) LED Drivers
Description LED AC/DC DRIVER 100W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - LED Drivers
Mfr Mean Well Enterprises Co., Ltd.
Series ELG-100 (100W)
Package Box
Product Status Active
Programmable Not Verified
Type Constant Current, Voltage
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 100VAC
Voltage - Input (Max) 305VAC
Voltage - Output 42V
Current - Output (Max) 2.28A
Power (Watts) 96 W
Voltage - Isolation 3.75 kV
Dimming Analog, PWM
Features OCP, OTP, OVP, SCP
Ratings IP65
Temperature Range - Operating -40°C ~ 90°C
Efficiency 90%
Termination Style Wire Leads
Size / Dimension 6.89" L x 2.48" W x 1.40" H (175.0mm x 63.0mm x 35.5mm)
Approval Agency CB, CCC, CE, cURus, EAC, ENEC, UKCA
Standard Number UL 8750
Mounting Type Chassis Mount
Base Product Number ELG-100
Standard Package 16 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Win Source Part Number 846947-ELG-100-42A-3Y
Ultra Librarian 3D Model Ultra Librarian ELG-100-42A-3Y CAD Model

Description

The ELG-100 (100W) is a power supply designed for external/internal LED drivers.

  • Output: Constant Current and Voltage
  • Termination Style: Wire Leads
  • Protection Features: Overcurrent Protection (OCP), Overtemperature Protection (OTP), Overvoltage Protection (OVP), Short Circuit Protection (SCP)
  • Package Size: 6.89" L x 2.48" W x 1.40" H
  • Power Rating: 96W
  • Output Voltage: 42V
  • Programmable: Yes
  • Efficiency: 90%
  • Mounting: Chassis
  • Operating Temperature: -40°C to 90°C
  • Standard Compliance: UL 8750
  • Approvals: CB, CCC, CE, cURus, EAC, ENEC
  • IP Rating: IP65

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
O/P +42V0.96A
Need more? Email Us
Delta Electronics
USCO-PRO 320W DIMMING, IP67
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 7.5-15V 19A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
O/P +48V3.9A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 34-57V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 11-20V 800MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 17-22V 7.5A
Need more? Email Us
Thomas Research Products
EMERGENCY LED BATT PK 10W CUL BC
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CCCV ACDC 29.7-54V 2.78A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess