EN
  • EN
  • DE

ELG-75-12A

Part No ELG-75-12A
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRVR CC/CV AC/DC 12V 5A  /  5A 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>LED Drivers
Mfr MEAN WELL USA Inc.
Series ELG-75 (75W)
Package Box
Type Constant Current, Voltage
Topology AC DC Converter
Number of Outputs 1
Voltage - Input (Min) 100VAC
Voltage - Input (Max) 305VAC
Voltage - Output 12V
Current - Output (Max) 5A
Power (Watts) 60 W
Voltage - Isolation 3.75 kV
Dimming Analog
Features OCP, OTP, OVP, SCP
Ratings IP65
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Termination Style Wire Leads
Dimension 6.50" L x 2.48" W x 1.40" H (165.0mm x 63.0mm x 35.5mm)
Approval Agency CB, CCC, CE, cURus, TUV
Mounting Type Chassis Mount
Base Product Number ELG-75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names 1866-1559,ELG-75-12A-ND
Standard Package 16
Win Source Part Number 1060375-ELG-75-12A
Ultra Librarian 3D Model Ultra Librarian ELG-75-12A CAD Model

Description

The MEAN WELL USA Inc. LED Driver is designed for use in various electronic applications.

  • Power Output: 60W
  • Output Voltage: 12V
  • Win Source Part Number: 1060375-ELG-75-12A
  • Features: OCP, OTP, OVP, and SCP
  • IP Rating: IP65
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

ERP Power, LLC
60W 24V CV LED DRIVER IN JUNCTIO
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV ACDC 14.4-24V 6.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
O/P +48V3.9A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV ACDC 28.8-48V 1.7A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 53-107V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 32.4-54V 760MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 15-142V 700MA
Need more? Email Us
Delta Electronics
USCO-PRO 320W DIMMING, IP67
Need more? Email Us
ERP Power, LLC
LED DRIVER CC AC/DC 23-34V 1.4A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess