EN
  • EN
  • DE

ELP-75-24-C

Part No ELP-75-24-C
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 76W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series ELP-75 (75W)
Package Box
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1 24V
Current - Output 1 3.15 A
Power (Watts) 76W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 90%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Mounting Type Chassis Mount
Dimension 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names ELP-75-24-C-ND,1866-1601
Standard Package 25
Win Source Part Number 1057108-ELP-75-24-C
Ultra Librarian 3D Model Ultra Librarian ELP-75-24-C CAD Model

Description

The ELP-75-24-C is a 75W enclosed AC/DC converter from MEAN WELL USA Inc. ELP-75-24-C is manufactured by MEAN WELL USA Inc.

  • Power: 75W
  • Type: Enclosed AC/DC Converter
  • Output: Adjustable
  • Input: Universal Input
  • Application: ITE (Commercial)
  • Standard Package: 25
  • Power Rating: 76W
  • Input Voltage: 90 ~ 264 VAC, 127 ~ 370 VDC
  • Isolation Voltage: 3 kV
  • Output Voltage: 24V
  • Efficiency: 90%
  • Minimum Load: None
  • Mounting: Chassis
  • Operating Temperature: -30°C to 70°C (With Derating)
  • Dimension: 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm)
  • Status: Obsolete
  • Approvals: CB, CE, cURus, TUV

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess