EN
  • EN
  • DE

HEP-320-54A

Part No HEP-320-54A
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 54V 321W  /  Enclosed AC DC Converters 1 Output 54V 90 ~ 305 VAC, 127 ~ 431 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series HEP-320 (320W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 305 VAC, 127 ~ 431 VDC
Voltage - Output 1 54V
Current - Output 1 5.95 A
Power (Watts) 321W
Applications ITE (Commercial)
Voltage - Isolation 3.75 kV
Efficiency 95%
Temperature Range - Operating -55°C ~ 70°C (With Derating)
Features Adjustable Output, IP65, PFC, Universal Input
Mounting Type Chassis Mount
Dimension 9.92" L x 3.54" W x 1.72" H (252.0mm x 90.0mm x 43.8mm)
Approval Agency CB, CE, cURus
Base Product Number HEP-320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Other Names HEP-320-54A-ND,1866-2280
Standard Package 8
Win Source Part Number 1184541-HEP-320-54A
Ultra Librarian 3D Model Ultra Librarian HEP-320-54A CAD Model

Description

The HEP-320 (320W) is an enclosed AC DC converter with an adjustable output feature, a universal input, and PFC. It is designed for ITE (Commercial) applications and has a standard package of 8.

  • Power Output: 321W
  • Input Voltage: 90 ~ 305 VAC, 127 ~ 431 VDC
  • Isolation Voltage: 3.75 kV
  • Output Voltage: 54V
  • Current Output: 5.95 A
  • Efficiency: 95%
  • Minimum Load: No minimum load
  • Mounting Type: Chassis Mount
  • Operating Temperature: -55°C ~ 70°C (With Derating)
  • Dimension: 9.92" L x 3.54" W x 1.72" H (252.0mm x 90.0mm x 43.8mm)
  • Approvals: CB, CE, and cURus

You May Also Be Interested in

Omron
PS 50W 24V DIR MNT PLUG CON
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us
Omron
PS 600W 24V 27A DIRECT MOUNT
Need more? Email Us
Omron
AC/DC CONVERTER 5V +/-12V 30W
Need more? Email Us
Omron
PS 15W 24V DIR MNT PLUG CON
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Omron
AC/DC CONVERTER 15V 7W
Need more? Email Us
Omron
AC/DC CONVERTER 48V 600W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess