EN
  • EN
  • DE

HEP-480-24A

Part No HEP-480-24A
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 480W / Enclosed AC DC Converters 1 Output 24V 90 ~ 305 VAC, 127 ~ 431 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series HEP-480 (480W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 305 VAC, 127 ~ 431 VDC
Voltage - Output 1 24V
Current - Output 1 20 A
Power (Watts) 480W
Applications ITE (Commercial)
Voltage - Isolation 3.75 kV
Efficiency 94%
Temperature Range - Operating -55°C ~ 65°C (With Derating)
Features Adjustable Output, IP65, PFC, Universal Input
Mounting Type Chassis Mount
Dimension 10.31" L x 4.92" W x 1.72" H (262.0mm x 125.0mm x 43.8mm)
Approval Agency CB, CE, cURus
Minimum Load Required Yes
Base Product Number HEP-480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Other Names HEP-480-24A-ND,1866-2281
Standard Package 4
Win Source Part Number 982310-HEP-480-24A
Ultra Librarian 3D Model Ultra Librarian HEP-480-24A CAD Model

Description

The HEP-480-24A is a 480W enclosed AC DC converter from the HEP-480 series manufactured by MEAN WELL USA Inc.

  • Features: adjustable output, IP65, PFC, and universal input
  • Package: box
  • Standard Package: 4
  • MSL Level: 1
  • REACH: unaffected
  • HTSUS: 8504.40.9530 compliant
  • Approval Agency: CB, CE, cURus

You May Also Be Interested in

Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Texas Instruments
1.5-A HIGH EFFICIENCY BUCK-BOOST
Lowest to $3.1679
Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
Traco Power
DC DC CONVERTER 12V 101W
Lowest to $407.1454
Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $234.3712 $234.3712
2+ $210.1259 $420.2518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess