EN
  • EN
  • DE

ACM20-4-AC1-R-C

Part No ACM20-4-AC1-R-C
Manufacturer Murata Power Solutions Inc.
Catalog Panel Meters
Description MULTI METER 0-100A LED PNL MOUNT / Multifunction Meter (Current, Voltage, Wattage) LED - Red Characters Display Panel Mount - Surface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Panel Meters
Mfr Murata Power Solutions Inc.
Series ACM20
Package Box
Type Multifunction Meter (Current, Voltage, Wattage)
Measuring Range 0 ~ 100A
Display Type LED - Red Characters
Number Of Characters Per Row 4
Display Characters - Height 0.360" (9.14mm)
Voltage - Supply 85 ~ 264VAC
Panel Cutout Dimensions Rectangular - 36.22mm x 22.10mm
Mounting Type Panel Mount - Surface
Termination Style Screw Terminal
Features Built In Current Transformer (Primary)
Temperature Range - Operating 0°C ~ 60°C
Weight 0.097 lb (44 g)
Base Product Number ACM20-4-AC1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3800
Other Names ACM204AC1RC,811-2203
Standard Package 12
Win Source Part Number 1211064-ACM20-4-AC1-R-C
Ultra Librarian 3D Model Ultra Librarian ACM20-4-AC1-R-C CAD Model

Description

The Murata Power Solutions ACM20 Multifunction Meter is an ideal solution for industrial automation and control panel meters. Bold the product name ACM20 Multifunction Meter and manufacturer Murata Power Solutions.

  • Features: Built-in current transformer (primary)
  • Measurements: Current, Voltage, Wattage
  • Termination Style: Screw Terminal
  • Display: LED display with red characters
  • Measuring Range: 0-100A
  • Voltage Supply: 85-264VAC
  • Panel Cutout Dimensions: Rectangular - 36.22mm x 22.10mm
  • Mounting Type: Panel Mount - Surface
  • Temperature Range: 0°C to 60°C
  • EAR99 Compliant: Yes
  • REACH Unaffected: Yes
  • HTSUS: 9030.33.3800

You May Also Be Interested in

Murata Power Solutions Inc.
PROCESS METER 4-20MA LED PNL MNT
Need more? Email Us
Omron
PROC MTR 199.99MVDC LCD PNL MT
Need more? Email Us
C-TON Industries
AMMETER 0-1.999MA LED PANEL MNT
Need more? Email Us
Omron
PROCESS METER 0-10A LCD PNL MT
Need more? Email Us
C-TON Industries
AMMETER 0-600A LED PANEL MOUNT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
C-TON Industries
AMMETER 0-1.999MA LED PANEL MNT
Need more? Email Us
C-TON Industries
AMMETER 0-75A LED PANEL MOUNT
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.9082 $80.9082
2+ $78.3799 $156.7598
3+ $75.8515 $227.5545
4+ $73.3231 $293.2924
6+ $65.7380 $394.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess