EN
  • EN
  • DE

IRM-01-5

Part No IRM-01-5
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 120 ~ 430 VDC
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) 1 W
Applications ITE (Commercial)
Features Universal Input
Operating Temperature -30°C ~ 85°C (With Derating)
Efficiency 70%
Mounting Type Through Hole
Package / Case 4-DIP Module
Size / Dimension 1.33" L x 0.87" W x 0.59" H (33.7mm x 22.2mm x 15.0mm)
Approval Agency CB, CE, cURus, TUV
Ultra Librarian 3D Model Ultra Librarian IRM-01-5 CAD Model

Description

AC/DC CONVERTER 5V 1W

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8896 $53.7856
25+ $4.0120 $100.3000
39+ $3.8866 $151.5774
54+ $3.7612 $203.1048
69+ $3.6358 $250.8702
93+ $3.2597 $303.1521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 988 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess