EN
  • EN
  • DE

IRM-03-15

Part No IRM-03-15
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 15V 3W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168858-IRM-03-15
Win Source Part Number Cross
Manufacturer MEAN WELL USA Inc.
Category Power Supplies - Board Mount AC DC Converters
Series IRM-03 (3W)
Package Tube
Product Status Active
Type Enclosed
Voltage - Input 85 ~ 305 VAC, 120 ~ 430 VDC
Applications ITE (Commercial)
Applications Universal Input
Ultra Librarian 3D Model Ultra Librarian IRM-03-15 CAD Model

Description

The MEAN WELL IRM-03 is a 3W enclosed AC/DC converter designed for board mount applications. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Series: IRM-03
  • Power: 3W
  • Type: Enclosed AC/DC Converter
  • Mounting Type: Board Mount
  • Input Voltage: 85 ~ 305 VAC, 120 ~ 430 VDC
  • Application: ITE (Commercial)
  • Status: Active

You May Also Be Interested in

Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess