EN
  • EN
  • DE

IRM-20-5

Part No IRM-20-5
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 20W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 19 Weeks
Features Enclosed AC DC Converters Uitgang 5V - - - 4A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Manufacturer Mean Well Enterprises Co., Ltd.
Series IRM-20 (20W)
Package Box
Operating Temperature Range -30°C ~ 70°C (With Derating)
Mounting Through Hole
Package 4-DIP Module
Family Name IRM-20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Part Number 1866-3042, IRM-20-5-ND
Quantity per package 240
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875267-IRM-20-5
Ultra Librarian 3D Model Ultra Librarian IRM-20-5 CAD Model

Description

The 875267-IRM-20-5 electronic component is a product manufactured by Mean Well Enterprises Co., Ltd.

  • Series: IRM-20
  • Popularity: Medium
  • Product Type: Enclosed AC DC converter
  • Voltage Output: 5V
  • Current Output: 4A
  • Temperature Range: -30°C to 70°C with derating
  • Mounting Type: Through the hole
  • Application: Power supplies for board mount applications
  • Supply and Demand: Limited
  • Production Lead Time: 19 weeks

You May Also Be Interested in

Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5374 $51.2244
15+ $7.0050 $105.0750
23+ $6.7861 $156.0803
31+ $6.5672 $203.5832
40+ $6.3483 $253.9320
53+ $5.6916 $301.6548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess