EN
  • EN
  • DE

LPS-100-13.5

Part No LPS-100-13.5
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 13.5V 101W / Open Frame AC DC Converters 1 Output 13.5V 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series LPS-100 (100W)
Package Box
Type Open Frame
Number of Outputs 1
Voltage - Input 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 370 VDC
Voltage - Output 1 13.5V
Current - Output 1 7.5 A
Power (Watts) 101W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 79%
Temperature Range - Operating -10°C ~ 60°C (With Derating)
Features Adjustable Output, Universal Input
Mounting Type Chassis Mount
Dimension 8.74" L x 2.44" W x 1.26" H (222.0mm x 62.0mm x 32.0mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
Base Product Number LPS-100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Other Names 1866-3268,LPS-100-13.5-ND
Standard Package 24
Win Source Part Number 1168453-LPS-100-13.5
Ultra Librarian 3D Model Ultra Librarian LPS-100-13.5 CAD Model

Description

The MEAN WELL USA Inc. LPS-100-13.5 is an open frame AC-DC converter that has an adjustable output and a universal input.

  • Power Output: 101W
  • Voltage Input Range: 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 370 VDC
  • Voltage Isolation: 3 kV
  • Number of Outputs: 1
  • Output Voltage: 13.5V
  • Output Current: 7.5 A
  • Efficiency: 79%
  • RoHS: Compliant
  • REACH: Unaffected
  • Application: ITE (commercial)
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess