EN
  • EN
  • DE
  • IT

MDR-40-24

Part No MDR-40-24
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 24V 41W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Mfr Mean Well Enterprises Co., Ltd.
Series MDR-40 (40W)
Package Box
Product Status Active
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 85 ~ 264 VAC
DC Voltage - Input (Min) 120V
DC Voltage - Input (Max) 370V
Voltage - Output 1 24V
Current - Output (Max) 1.7A
Power (Watts) 41W
Voltage - Isolation 3 kV
Applications Hazardous Locations, Industrial, ITE (Commercial)
Efficiency 88%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Size / Dimension 3.94" L x 1.57" W x 3.54" H (100.0mm x 40.0mm x 90.0mm)
Approval Agency CB, CE, cULus, cURus, TUV
Minimum Load Required No
Base Product Number MDR-40
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 847163-MDR-40-24
Ultra Librarian 3D Model Ultra Librarian MDR-40-24 CAD Model

Description

The MDR-40-24 is a 40W power supply from Mean Well Enterprises Co., Ltd. MDR-40-24 from Mean Well Enterprises Co., Ltd.

  • Series: MDR-40
  • Application: Hazardous Locations, Industrial, ITE (Commercial)
  • Size: 3.94" L x 1.57" W x 3.54" H (100.0mm x 40.0mm x 90.0mm)
  • Output: Single
  • Voltage: 24V
  • Maximum Output Current: 1.7A
  • Efficiency: 88%
  • Voltage Isolation: 3 kV
  • Operating Temperature: -20°C to 70°C (with derating)
  • Approvals: CB, CE, cULus, cURus, and TUV

You May Also Be Interested in

Traco Power
AC/DC DIN RAIL SUPPLY 12V 96W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 48V 240W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC DIN RAIL SUPPLY 48V 240W
Need more? Email Us
Phoenix Contact
DC/DC DIN RAIL SUPPLY 48V 34W
Need more? Email Us
Cosel USA, Inc.
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us
Phoenix Contact
DC/DC DIN RAIL SUPPLY 24V 480W
Need more? Email Us
Traco Power
AC/DC DIN RAIL SUPPLY 24V 58W
Need more? Email Us
Traco Power
AC/DC DIN RAIL SUPPLY 24V 480W
Need more? Email Us
SolaHD
AC/DC DIN RAIL SUPPLY 12V 30W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2132 $57.6396
7+ $15.7647 $110.3529
10+ $15.2721 $152.7210
14+ $14.7794 $206.9116
18+ $14.2868 $257.1624
24+ $12.8088 $307.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess