EN
  • EN
  • DE

ORD324

Part No ORD324
Manufacturer Meder Electronic
Description REED SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Meder Electronic
Win Source Part Number 1234028-ORD324
Manufacturer Homepage www.meder.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ORD324 CAD Model

Description

The Meder Electronic ORD324 is a normally open (1 Form A) reed relay designed for various switching applications. This relay is characterized by its compact size, high insulation resistance, and fast switching speed. It’s suitable for use in telecommunications, instrumentation, and automated test equipment.

Applications

  • Telecommunications equipment
  • Instrumentation
  • Automated test equipment (ATE)
  • Security systems
  • Medical equipment

Features

  • Normally Open (1 Form A) configuration
  • High insulation resistance
  • Fast switching speed
  • Compact size
  • RoHS compliant
  • Low contact resistance

Benefits

  • Reliable switching performance
  • High isolation between control and load circuits
  • Quick response time for high-speed applications
  • Space-saving design for compact equipment
  • Long operating life

Additional Details

The ORD324 typically operates with a coil voltage of 5V or 12V, depending on the specific model. It can switch voltages up to 200VDC and currents up to 0.5A. The insulation resistance is typically greater than 10^12 ohms. The switching time is typically less than 1 millisecond. The relay is available in various package styles, including SIP and DIP. It's designed for applications where reliable switching and high isolation are critical. The fast switching speed allows for use in high-speed data acquisition and control systems. The compact size makes it suitable for densely populated PCBs. The ORD324 is commonly used in telecommunications equipment for signal routing and switching. It's also used in instrumentation for accurate and reliable measurements. In automated test equipment, it provides a fast and reliable means of switching test signals. The relay's long operating life ensures minimal maintenance and replacement. The hermetically sealed reed switch provides excellent environmental protection, ensuring reliable operation in harsh conditions.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,900 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess