EN
  • EN
  • DE

2RL600M-6

Part No 2RL600M-6
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 600V 5KA 1 POLE SMD REEL / Gas Discharge Tube 600 V 5000A (5kA) ±20% 1 Pole Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-6
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 600 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 1
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361274-2RL600M-6
Ultra Librarian 3D Model Ultra Librarian 2RL600M-6 CAD Model

Description

The 1361274-2RL600M-6 gas discharge tube arrester (GDT) is designed for circuit protection against voltage surges and is from YAGEO.

  • Series: 2R-6 series
  • DC Spark Over Voltage: 600V
  • Impulse Discharge Current: 5000A (5kA) @ an 8/20µs waveform
  • Mounting Type: Surface Mount
  • Package: 2-SMD cylinder square end
  • Tolerance: ±20%

You May Also Be Interested in

Littelfuse Inc.
GDT 2000V 5KA 2 POLE TH
Lowest to $3.2318
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
EPCOS (TDK)
GDT 230V 5KA 3 POLE SMD
Lowest to $0.6255
EPCOS (TDK)
GDT 400V 5KA 2 POLE THROUGH HOLE
Lowest to $1.3795
EPCOS (TDK)
GDT 300V 2.5KA 2 POLE SMD
Lowest to $0.4692
Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2569 $50.0955
475+ $0.2108 $100.1300
735+ $0.2042 $150.0870
1,015+ $0.1976 $200.5640
1,310+ $0.1910 $250.2100
1,755+ $0.1713 $300.6315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,590 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess